NPQM-H-Q10-E-P10详情
Festo NPQM-H-Q10-E-P10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装孔直径
9mm
Manufacturer Part Number
XTFR1P6BBW
Approvals
UL;CE
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
无
Manufacturer Series
NPQM
线圈电压
42 VAC 50Hz, 48 VAC 60Hz
0个相似型号
NPQM-H-Q10-E-P10拓展信息
ADN-20-20-I-PPS-A
Festo
ADN-100-50-A-PPS-A
Festo
AEVC-20-10-I-P-A
Festo
ADVC-20-15-I-P-A
Festo
ADN-100-30-A-PPS-A
Festo
ADN-20-20-A-PPS-A
Festo
AEVC-10-10-A-P-A
Festo
ADN-25-40-I-P-A
Festo
ADN-80-40-I-PPS-A
Festo
ADN-100-20-I-P-A
Festo








哦! 它是空的。