QSMS-3详情
Festo QSMS-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-10°C
Maximum Operating Pressure
14 bar
Manufacturer Series
QSMS
完成
Nickel Plated
0个相似型号
QSMS-3拓展信息
VZBE-2-T-63-D-2-M-V15V15
Festo
VZWE-E-M22C-M-G34-200-H
Festo








哦! 它是空的。