SFAB-10U-HQ6-2SA-M12详情
Festo SFAB-10U-HQ6-2SA-M12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Operation
NC, NO
Maximum Operating Temperature
+50°C
Minimum Operating Temperature
0°C
Maximum Operating Pressure
10 bar
Manufacturer Series
SFAB
类型
流量传感器
电源电压
0 → 10V
知识产权评级
IP65
0个相似型号
SFAB-10U-HQ6-2SA-M12拓展信息
ADN-20-20-I-PPS-A
Festo
ADN-100-50-A-PPS-A
Festo
AEVC-20-10-I-P-A
Festo
ADVC-20-15-I-P-A
Festo
ADN-100-30-A-PPS-A
Festo
ADN-20-20-A-PPS-A
Festo
AEVC-10-10-A-P-A
Festo
ADN-25-40-I-P-A
Festo
ADN-80-40-I-PPS-A
Festo
ADN-100-20-I-P-A
Festo








哦! 它是空的。