SME-10-KL-LED-24详情
Festo SME-10-KL-LED-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
NO
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-5°C
LED Indicator
有
Manufacturer Series
SME-10
类型
Proximity Sensor
电源电压
12 to 27V ac/dc
知识产权评级
IP65, IP67
0个相似型号
SME-10-KL-LED-24拓展信息
ADN-20-20-I-PPS-A
Festo
ADN-100-50-A-PPS-A
Festo
AEVC-20-10-I-P-A
Festo
ADVC-20-15-I-P-A
Festo
ADN-100-30-A-PPS-A
Festo
ADN-20-20-A-PPS-A
Festo
AEVC-10-10-A-P-A
Festo
ADN-25-40-I-P-A
Festo
ADN-80-40-I-PPS-A
Festo
ADN-100-20-I-P-A
Festo








哦! 它是空的。