SPTW-P10R-G14-A-M12详情
Festo SPTW-P10R-G14-A-M12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
G 1/4
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
0°C
Maximum Operating Pressure
10 bar
Manufacturer Series
SPTW
类型
Pressure Transmitter
输出类型
Analogue Output
压力类型
Relative Pressure
输出范围
8 to 30 V
知识产权评级
IP67
SPTW-P10R-G14-A-M12拓展信息
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo








哦! 它是空的。