UC-1/8详情
Festo UC-1/8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PE
本体材质
PE
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-10°C
Standards Met
UL
Manufacturer Series
UC
Package
Bulk
厂商
Festo Corporation
Product Status
活跃
For Use With/Related Products
-
系列
UC
类型
排气消声器
UC-1/8拓展信息
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo








哦! 它是空的。