VABM-B10-20E-G38-10详情
Festo VABM-B10-20E-G38-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Wrought Aluminium Alloy
Manufacturer Part Number
XTFRP16BCH
Approvals
UL;CE
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
无
Manufacturer Series
VABM
类型
Manifold
螺纹尺寸
1/8 in, 3/8in
线圈电压
240 VAC 50Hz, 277 VAC 60Hz
VABM-B10-20E-G38-10拓展信息
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo








哦! 它是空的。