VABM-L1-14G-G14-16-M-GR详情
Festo VABM-L1-14G-G14-16-M-GR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Wrought Aluminium Alloy
Package Type
Plug-In
Manufacturer Part Number
J229755
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
通用型
Class
gG
Manufacturer Series
VABM
类型
Manifold
额定电流
32 Amps
螺纹尺寸
1/4 in, M5
VABM-L1-14G-G14-16-M-GR拓展信息
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo








哦! 它是空的。