VAVE-L1-1VH2-LP详情
Festo VAVE-L1-1VH2-LP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
PA
Cable design
Round
No. of B connections
2x
Connector version
straight
Cable use
Networks,ISDN
Type A
RJ45 plug
Version
Y型适配器
Type B
RJ45 socket
No. of A connectors
1x
Factory colour
Grey-white (RAL 7035)
Manufacturer Series
VAVE
VAVE-L1-1VH2-LP拓展信息
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo








哦! 它是空的。