0236.202.048详情
FLEx 0236.202.048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA)
Lengthwise slotted
无
Bending strength
Flexible
Bending radius, static
100
Flame accelerating
无
Oil resistant
有
Degree of protection (IP)
IP67
Approved according to CSA
无
Material quality
Polyamide 12
Nominal diameter
54.5
Approved according to UR
有
Approved according to DIN EN 61386-23
有
防紫外线
有
0236.202.048拓展信息
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx








哦! 它是空的。