FPA13-M16B详情
FLEx FPA13-M16B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon 66
Standards Met
BS EN IEC 61386, CE Compliant, CUL Certified, CULus Certified, EN61373, Lloyds Register of Shipping Type Approval, Rail Accreditation, REACH Compliant, RoHS Compliant, UL Listed
系列
FPA
螺纹尺寸
M16
完成
Black
知识产权评级
IP66
0个相似型号
FPA13-M16B拓展信息
FSU25-M25-M
FLEx
FSU50-M50-M
FLEx
FPAX28-M25-45B
FLEx
FPA28-M32B
FLEx
FU16-M20-S
FLEx
FU40-M40-M
FLEx
SSU25-M25-S
FLEx
FSU50-M50-C
FLEx
FPA34-M40B
FLEx
FPA13-M20B
FLEx








哦! 它是空的。