FPA21-M25B详情
FLEx FPA21-M25B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon 66
Standards Met
BS EN IEC 61386, CE Compliant, CUL Certified, CULus Certified, EN61373, Lloyds Register of Shipping Type Approval, Rail Accreditation, REACH Compliant, RoHS Compliant, UL Listed
系列
FPA
螺纹尺寸
M25
完成
Black
知识产权评级
IP66
0个相似型号
FPA21-M25B拓展信息
T282121/BL
FLEx
T341634/BL
FLEx
Y211613/BL
FLEx
Y212113/BL
FLEx
Y212116/BL
FLEx
Y282813/BL
FLEx
0561.000.040
FLEx
5020.041.201
FLEx
FLK25-M25W
FLEx
FDF21-M20B
FLEx








哦! 它是空的。