116/62MAX KIT详情
FLUKE 116/62MAX KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Programmable
无
Operating Supply Voltage (Min)
2.97(V)
Operating Supply Voltage (Max)
3.63(V)
Operating Temp Range
-40C to 85C
Standard Frequency
6
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
套件内容
Fluke 116 HVAC DMM w/Temp & Microamps, 62MAX+ IR Thermometer, TL175, Strap, TC, 80BK, 80AK-A, Case
116/62MAX KIT拓展信息
FLUKE
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics








哦! 它是空的。