FLUKE 1587 KIT/62MAX FC详情
FLUKE FLUKE 1587 KIT/62MAX FC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
25
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
RoHS
Non-Compliant
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
套件内容
Fluke 1587 Insulation Multimeter, Fluke i400 Current Clamp, Fluke 62 MAX+ IR Thermometer
达到SVHC
Unknown
FLUKE 1587 KIT/62MAX FC拓展信息
FLUKE
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics








哦! 它是空的。