1547919详情
FLUKE 1547919重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Compatible with
Fluke
With foam
无
Total number of compartments
25
With divider
有
Padlock shackle
无
Signal-red
无
With shoulder strap
有
Material quality
Other
With lock
无
Removable tray
无
Model
Tool box
深度
231
宽度
333
高度
513
1547919拓展信息
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE








哦! 它是空的。