3460439详情
FLUKE 3460439重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Calibrated to
Manufacturers standards (no certificate)
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
类型
Fluke
深度
4
宽度
100
高度
100
0个相似型号
3460439拓展信息
FLUKE 1551-CBL
FLUKE
HC120-IV
FLUKE
P4480RJ9
FLUKE
3676410
FLUKE
946694
FLUKE
4561297
FLUKE
4589748
FLUKE
PLS 3X360 HC
FLUKE
PLS 6R RBP SYS
FLUKE
PLS 3X360G Z TOOL
FLUKE








哦! 它是空的。