3894867详情
FLUKE 3894867重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible with
Fluke
Calibrated to
Manufacturers standards (no certificate)
Compatible with (details)
Fluke 190-series II
Max. working voltage
600
Spare part
有
Accessory
有
With case/bag
无
Plug in technique
Other
Crocodile clip
无
Measuring cable
无
Material insulating material
Polyvinyl chloride (PVC)
Set version
无
Measuring circuit category
CAT IV
Test prod
有
Type of accessory/spare part
测量探头
Measuring conductor connection
无
类型
RS400
3894867拓展信息








哦! 它是空的。