4637362详情
FLUKE 4637362重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Calibrated to
Manufacturers standards (no certificate)
Compatible with (details)
Fluke 17,Fluke 17
Temperature measurement
无
Measuring range selection
Manual
Multiple display
无
Measured value memory
无
Max. voltage measuring circuit category
600
Capacitance measurement
无
Frequency measurement
无
Measuring circuit category
CAT IV
类型
i17XX-flex6000
界面
无
4637362拓展信息








哦! 它是空的。