4637381详情
FLUKE 4637381重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Fabric
Compatible with
Fluke
Calibrated to
Manufacturers standards (no certificate)
Compatible with (details)
Fluke 1735:,Fluke 17,Fluke 17
With foam
无
Total number of compartments
2
With divider
有
Padlock shackle
无
Signal-red
无
With shoulder strap
有
Material quality
Other
With lock
无
Removable tray
无
Model
Bag
类型
C17xx
深度
405
宽度
245
高度
295
4637381拓展信息








哦! 它是空的。