671826
671826

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

FLUKE 671826

  • 收藏
  • 对比

型号

671826

品牌

FLUKE

utmel 编号

885-671826

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Fluke SCC190 Measurement Compatible with (diagnostics accessories) Fluke Fluke 190, Fluke 225C, Fluke 215C

起订量

1最小包装量--

添加到询价列表
671826
671826 FLUKE Fluke SCC190 Measurement Compatible with (diagnostics accessories) Fluke Fluke 190, Fluke 225C, Fluke 215C

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

671826详情

FLUKE 671826重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Compatible with

    Fluke 190,Fluke 225C,Fluke 215C

  • Loadable for operating system for configuration software, Windows ME

  • Loadable for operating system for configuration software, Linux

  • With programming interfaces

  • User groups (password protection) possible

  • Integrable in the engineering software o.t autom.system

  • Suitable for operating system Windows 7

  • Loadable for operating system for configuration software, Windows 2003 Server

  • Loadable for operating system for configuration software, Windows 9x

  • Runtime operating system, Windows 2000

  • Loadable for operating system for configuration software, Windows NT

  • Loadable for operating system for configuration software, Windows 2000

  • Runtime operation system, Windows Vista

  • Runtime operating system, Linux

  • Suitable for operating system Windows 8

  • Loadable for operating system for configuration software, Windows Vista

  • RoHS

    Non-Compliant

0个相似型号

671826拓展信息

642683
642683

FLUKE

4352750
4352750

FLUKE

677401
677401

FLUKE

4623338
4623338

FLUKE

4335350
4335350

FLUKE

1650997
1650997

FLUKE

2096379
2096379

FLUKE

619988
619988

FLUKE

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z