IR THERMOMETER W/DATA, -40 TO 550 DEG, Temperature Measuring Range:-40°C to 550°C, Accuracy %:1%, Operating Temperature Min:0°C, Operating Temperature Max:50°C, Product Range:- RoHS Compliant: Yes
起订量
1最小包装量--
添加到询价列表
FLUKE-561 CAL DFLUKEIR THERMOMETER W/DATA, -40 TO 550 DEG, Temperature Measuring Range:-40°C to 550°C, Accuracy %:1%, Operating Temperature Min:0°C, Operating Temperature Max:50°C, Product Range:- RoHS Compliant: Yes