FLUKE ES162P4-2详情
FLUKE FLUKE ES162P4-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
50
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
For Use With
Fluke 1623-2 and Fluke 1625-2 GEO Earth Ground Testers
RoHS
Non-Compliant
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
4-pole Stake Kit
达到SVHC
无SVHC
FLUKE ES162P4-2拓展信息








哦! 它是空的。