FLUKE LENS/WIDE2详情
FLUKE FLUKE LENS/WIDE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
Standard Frequency
32.768
Operating Temp Range
-40C to 85C
For Use With
Fluke Ti400, Ti300 & Ti200 Infrared Cameras
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Wide-angle Infrared Lens
FLUKE LENS/WIDE2拓展信息
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE








哦! 它是空的。