FLUKE TL81A详情
FLUKE FLUKE TL81A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
75
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
套件内容
Test Leads, Crocodile Clips, Probe Extenders, Modular Test Probes, Probe Adapters, Spade Lug, Pouch
FLUKE TL81A拓展信息
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE








哦! 它是空的。