FLUKE TLK220详情
FLUKE FLUKE TLK220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
24
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
套件内容
TL224 Test Lead Set, TP74 Lantern Tip Test Probes, AC220 / AC285 Crocodile Clips, Soft Case
FLUKE TLK220拓展信息
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE








哦! 它是空的。