FLUKE TP165X详情
FLUKE FLUKE TP165X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
75
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
For Use With
Fluke 1650 & 1650B Series Multifunction Installation Testers
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Remote Control Probe
FLUKE TP165X拓展信息








哦! 它是空的。