Fluke Networks DSX-COAX
- 收藏
- 对比
DSX-COAX
888-DSX-COAX
配件
QFN
大陆
立即发货

Test Accessory,Coaxial Adapter Set, Fluke DSX 5000/8000 CableAnalyzers, DSX CableAnalyzer
1最小包装量--
DSX-COAX详情
Fluke Networks DSX-COAX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
37.125
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.89(V)
Operating Supply Voltage (Min)
1.71(V)
Programmable
无
For Use With
Fluke DSX 5000/8000 CableAnalyzers
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Coaxial Adapter Set
DSX-COAX拓展信息
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks







哦! 它是空的。