Fluke Networks FI-500-PWR SUPPLY
- 收藏
- 对比
FI-500-PWR SUPPLY
888-FI-500-PWR SUPPLY
配件
QFN
大陆
立即发货

Test Accessory,Replacement Power Supply
1最小包装量--
FI-500-PWR SUPPLY详情
Fluke Networks FI-500-PWR SUPPLY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
125
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
For Use With
Fluke FI-500 FiberInspector Micro-Fiber Optic Endface Scope
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Replacement Power Supply
FI-500-PWR SUPPLY拓展信息
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks







哦! 它是空的。