Fluke Networks MMC-50-SCST
- 收藏
- 对比
MMC-50-SCST
888-MMC-50-SCST
配件
QFN
大陆
立即发货

Fluke Networks Multimode Launch Cable for Optifiber® Pro OTDR, MMC-50-SCST
1最小包装量--
MMC-50-SCST详情
Fluke Networks MMC-50-SCST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
2
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
For Use With
Optifiber® Pro OTDR
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Multimode Launch Cable
MMC-50-SCST拓展信息
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks







哦! 它是空的。