Fluke Networks NFA-SC-SINGLE
- 收藏
- 对比
NFA-SC-SINGLE
888-NFA-SC-SINGLE
配件
QFN
大陆
立即发货

Test Accessory,SC Interchangeable Adapter
1最小包装量--
NFA-SC-SINGLE详情
Fluke Networks NFA-SC-SINGLE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
66.666
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
For Use With
Fluke SimpliFiber Pro Optical Power Meter & Fiber Test Kit
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
SC Interchangeable Adapter
NFA-SC-SINGLE拓展信息
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks







哦! 它是空的。