Fluke Networks SRC-9-SCSC-KIT
- 收藏
- 对比
SRC-9-SCSC-KIT
888-SRC-9-SCSC-KIT
配件
QFN
大陆
立即发货

Fluke Networks Test Reference Cord Kit, SRC-9-SCSC-KIT
1最小包装量--
SRC-9-SCSC-KIT详情
Fluke Networks SRC-9-SCSC-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
18.432
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
For Use With
Certifiber® Pro Optical Loss Test Set, Testing SC Terminated Fiber
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Test Reference Cord Kit
SRC-9-SCSC-KIT拓展信息
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks







哦! 它是空的。