Fluke Networks VERSIV-ADP-WIFI
- 收藏
- 对比
VERSIV-ADP-WIFI
888-VERSIV-ADP-WIFI
配件
QFN
大陆
立即发货

Test Accessory,WiFi Adapter, Versiv Mainframe, Versiv
1最小包装量--
VERSIV-ADP-WIFI详情
Fluke Networks VERSIV-ADP-WIFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
106.25
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
1.89(V)
Operating Supply Voltage (Min)
1.71(V)
Programmable
无
For Use With
Versiv Mainframe
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
WiFi Adapter
VERSIV-ADP-WIFI拓展信息
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks







哦! 它是空的。