HM3101-D1P2-2F详情
Foxconn HM3101-D1P2-2F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
HM3101-D1P2-2F
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
ROHS COMPLIANT
Risk Rank
5.68
Contact Finish Mating
未说明
Contact Materials
BRASS
Manufacturer Series
HM31
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
2
无铅代码
有
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
2
Reach合规守则
unknown
触点性别
MALE
UL可燃性规范
94V-0
主体/外壳样式
PLUG
终端类型
SOLDER
HM3101-D1P2-2F拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。