MH11063-P1P2-4F详情
Foxconn MH11063-P1P2-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
LEAD FREE
Contact Finish Mating
GOLD (30)
Mounting Styles
RIGHT ANGLE
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
MINI DIN CONNECTOR
HTS代码
8536.69.40.20
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
6
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SOLDER
触点表面处理 终端
GOLD (30)
EMI 屏蔽
NO
MH11063-P1P2-4F拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。