MH11067-D2详情
Foxconn MH11067-D2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
MH11067-D2
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
8.18
Manufacturer Series
MH
Mounting Styles
RIGHT ANGLE
JESD-609代码
e4
连接器类型
圆形DIN连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
6
Reach合规守则
unknown
触点性别
FEMALE
终端类型
印刷引线针
触点表面处理 终端
GOLD (15)
EMI 屏蔽
NO
MH11067-D2拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。