UF1161C-H1-4F详情
Foxconn UF1161C-H1-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
POLYETHYLENE
Manufacturer Part Number
UF1161C-H1-4F
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
LEAD FREE
Risk Rank
5.68
Manufacturer Series
UF
Mounting Styles
RIGHT ANGLE
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
6
Reach合规守则
unknown
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
终端类型
SOLDER
UF1161C-H1-4F拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。