WM21B21-RD1-4F详情
Foxconn WM21B21-RD1-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD FLASH
Number Of Connectors
ONE
Package Description
LEAD FREE
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Part Life Cycle Code
活跃
ECCN 代码
EAR99
连接器类型
PCB 连接器
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
WM21B21-RD1-4F拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。