Freescale Semiconductor, Inc. (NXP Semiconductors) 1749027
- 收藏
- 对比
1749027
909-1749027
集成电路(IC)
--
大陆
立即发货

Mcu, 8 Bit, 768B Ram, 68000, 3MHZ, 52PLCC
1最小包装量--
1749027详情
Freescale Semiconductor, Inc. (NXP Semiconductors) 1749027重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1749027
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.44
Reach合规守则
compliant
端子和接线板类型
条形端子板
1749027拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。