Freescale Semiconductor, Inc. (NXP Semiconductors) 74HCT158D,652
- 收藏
- 对比
74HCT158D,652
909-74HCT158D,652
接口 - 模拟开关,多路复用器,多路分解器
--
大陆
立即发货

74HCT158D,652 datasheet pdf and Interface - Analog Switches, Multiplexers, Demultiplexers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
74HCT158D,652详情
Freescale Semiconductor, Inc. (NXP Semiconductors) 74HCT158D,652重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.45(Max)
Package Width
4(Max)
Package Length
10(Max)
PCB changed
16
Supplier Package
SO
零件状态
Obsolete
74HCT158D,652拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor







哦! 它是空的。