Freescale Semiconductor, Inc. (NXP Semiconductors) BCM856BSF
- 收藏
- 对比
BCM856BSF
909-BCM856BSF
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

BCM856BSF datasheet pdf and Transistors - Bipolar (BJT) - Single product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
BCM856BSF详情
Freescale Semiconductor, Inc. (NXP Semiconductors) BCM856BSF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
EU RoHS
Compliant
HTS
8541.21.00.75
SVHC
有
Automotive
有
PPAP
Unknown
Mounting
表面贴装
Package Height
1(Max)
Package Width
1.35(Max)
Package Length
2.2(Max)
PCB changed
6
Supplier Package
TSSOP
零件状态
活跃
BCM856BSF拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。