Freescale Semiconductor, Inc. (NXP Semiconductors) BF324,126
- 收藏
- 对比
BF324,126
909-BF324,126
晶体管 - 双极(BJT)- 射频
--
大陆
立即发货

BF324,126 datasheet pdf and Transistors - Bipolar (BJT) - RF product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
BF324,126详情
Freescale Semiconductor, Inc. (NXP Semiconductors) BF324,126重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Automotive
无
PPAP
无
Mounting
通孔
Package Height
5.2(Max)
Package Width
4.2(Max)
Package Length
4.8(Max)
PCB changed
3
Supplier Package
SPT
零件状态
Obsolete
引脚数量
3
BF324,126拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。