Freescale Semiconductor, Inc. (NXP Semiconductors) BLW50F/B
- 收藏
- 对比
BLW50F/B
909-BLW50F/B
晶体管 - 双极(BJT)- 射频
--
大陆
立即发货

BLW50F/B datasheet pdf and Transistors - Bipolar (BJT) - RF product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
BLW50F/B详情
Freescale Semiconductor, Inc. (NXP Semiconductors) BLW50F/B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Automotive
无
PPAP
无
Mounting
Screw
Package Height
7.47(Max)
Package Width
9.78(Max)
Package Length
24.87(Max)
PCB changed
4
Supplier Package
SOT-123A
零件状态
Obsolete
引脚数量
4
BLW50F/B拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。