Freescale Semiconductor, Inc. (NXP Semiconductors) BSR18A,215
- 收藏
- 对比
BSR18A,215
909-BSR18A,215
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

BSR18A,215 datasheet pdf and Transistors - Bipolar (BJT) - Single product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
BSR18A,215详情
Freescale Semiconductor, Inc. (NXP Semiconductors) BSR18A,215重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
EU RoHS
供应商未确认
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1(Max)
Package Width
1.4(Max)
Package Length
3(Max)
PCB changed
3
Standard Package Name
SOT
Supplier Package
SOT-23
Lead Shape
Gull-wing
零件状态
Obsolete
BSR18A,215拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。