Freescale Semiconductor, Inc. (NXP Semiconductors) BU2525AF,127
- 收藏
- 对比
BU2525AF,127
909-BU2525AF,127
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

BU2525AF,127 datasheet pdf and Transistors - Bipolar (BJT) - Single product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
BU2525AF,127详情
Freescale Semiconductor, Inc. (NXP Semiconductors) BU2525AF,127重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Height
21.5
Package Width
5.2
Package Length
15.3
PCB changed
3
Tab
Tab
Supplier Package
TO-247F
零件状态
Obsolete
BU2525AF,127拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。