Freescale Semiconductor, Inc. (NXP Semiconductors) BYG70J,115
- 收藏
- 对比
BYG70J,115
909-BYG70J,115
二极管 - 桥式整流器
--
大陆
立即发货

BYG70J,115 datasheet pdf and Diodes - Bridge Rectifiers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
BYG70J,115详情
Freescale Semiconductor, Inc. (NXP Semiconductors) BYG70J,115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Shape
J-Lead
Supplier Package
SMA
Standard Package Name
DO-214-AC
PCB changed
2
Package Width
2.8(Max)
Package Height
2.3(Max) - 0.05
Mounting
表面贴装
PPAP
无
Automotive
无
EU RoHS
供应商未确认
零件状态
Obsolete
引脚数量
2
BYG70J,115拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。