Freescale Semiconductor, Inc. (NXP Semiconductors) BYV32F-200,127
- 收藏
- 对比
BYV32F-200,127
909-BYV32F-200,127
二极管 - 桥式整流器
--
大陆
立即发货

BYV32F-200,127 datasheet pdf and Diodes - Bridge Rectifiers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
BYV32F-200,127详情
Freescale Semiconductor, Inc. (NXP Semiconductors) BYV32F-200,127重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Automotive
无
PPAP
无
Mounting
通孔
Package Height
17(Max)
Package Width
4.4(Max)
Package Length
10.2(Max)
PCB changed
3
Tab
Tab
Standard Package Name
TO-220
Supplier Package
TO-220F
Lead Shape
通孔
零件状态
Obsolete
引脚数量
3
BYV32F-200,127拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。