Freescale Semiconductor, Inc. (NXP Semiconductors) DAC-08HQ
- 收藏
- 对比
DAC-08HQ
909-DAC-08HQ
集成电路(IC)
--
大陆
立即发货

8 BIT,HIGH SPEED, MULTIPLYING D
1最小包装量--
DAC-08HQ详情
Freescale Semiconductor, Inc. (NXP Semiconductors) DAC-08HQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DAC-08HQ
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Part Package Code
DIP
Risk Rank
5.03
Reach合规守则
unknown
引脚数量
16
比特数
8
转换器类型
D/A CONVERTER
DAC-08HQ拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。