Freescale Semiconductor, Inc. (NXP Semiconductors) MC33MR2001V2VK
- 收藏
- 对比
MC33MR2001V2VK
909-MC33MR2001V2VK
射频接收器、发射器、收发器成品
--
大陆
立即发货

MC33MR2001V2VK datasheet pdf and RF Receiver, Transmitter, and Transceiver Finished Units product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
MC33MR2001V2VK详情
Freescale Semiconductor, Inc. (NXP Semiconductors) MC33MR2001V2VK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
有
PPAP
有
Mounting
表面贴装
Package Height
0.7(Max)
Package Width
6
Package Length
6
PCB changed
89
Standard Package Name
BGA
Supplier Package
VFBGA
Lead Shape
Ball
包装
Tray
零件状态
Obsolete
引脚数量
89
MC33MR2001V2VK拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale







哦! 它是空的。