Freescale Semiconductor, Inc. (NXP Semiconductors) TEA5764HN/N2,157
- 收藏
- 对比
TEA5764HN/N2,157
909-TEA5764HN/N2,157
射频接收器、发射器、收发器成品
--
大陆
立即发货

TEA5764HN/N2,157 datasheet pdf and RF Receiver, Transmitter, and Transceiver Finished Units product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
TEA5764HN/N2,157详情
Freescale Semiconductor, Inc. (NXP Semiconductors) TEA5764HN/N2,157重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
0.95(Max)
Package Width
6.1(Max)
Package Length
6.1(Max)
PCB changed
40
Supplier Package
HVQFN
零件状态
Obsolete
引脚数量
40
TEA5764HN/N2,157拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale







哦! 它是空的。