Freescale Semiconductor, Inc. (NXP Semiconductors) MC68HC11K1
- 收藏
- 对比
MC68HC11K1
909-MC68HC11K1
集成电路(IC)
--
大陆
立即发货

MC68HC11K1 datasheet pdf and Integrated Circuits (ICs) product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
MC68HC11K1详情
Freescale Semiconductor, Inc. (NXP Semiconductors) MC68HC11K1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
80
Manufacturer Part Number
MC68HC11K1
Part Life Cycle Code
活跃
Ihs Manufacturer
NXP SEMICONDUCTORS
Package Description
QFP,
Risk Rank
5.44
Package Code
QFP
HTS代码
8542.31.00.01
Reach合规守则
unknown
uPs/uCs/外围ICs类型
MICROCONTROLLER
MC68HC11K1拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。